Search
Filters

PSMN2R8-40PS

Part No :
PSMN2R8-40PS
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 85 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 4491pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 211W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210290-PSMN2R8-40PS
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
PSMN2R8-40PS, produced by NXP, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 40V drain-source breakdown voltage, 100A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. PSMN2R8-40PS is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 4491pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 211W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210290-PSMN2R8-40PS
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PSMN2R8-40PS
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
PSMN2R8-40PS Price

PSMN2R8-40PS Datasheet
PSMN2R8-40PS Application

PSMN2R8-40PS Replacement
PSMN2R8-40PS Pdf

PSMN2R8-40PS Pinout
PSMN2R8-40PS Image

PSMN2R8-40PS Picture
PSMN2R8-40PS In Stock

PSMN2R8-40PS Distributor
PSMN2R8-40PS Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OFFLINE CTRLR SMPS CM
275
IC TEMP SWTCH PUSH/PULL SOT23A-5
242
Quad bilateral swiches
1804
IC LINE 3.3V E1/T1/J1 CSBGA
41
IC SDRAM 256MBIT 133MHZ 66TSOP
2
DIODE ZENER 39V 300MW SOD523
329
CAP TANT 15UF 20V 10% 2413
1020

Top Sellers