Search
Filters

RJK1557DPA-00#J0

Part No : RJK1557DPA-00#J0
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V W-PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,235 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 25A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1250pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WPAK
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118026-RJK1557DPA-00#J0
RJK1557DPA-00#J0, produced by Renesas Electronics America, is a N-Channel MOSFET transistor in 8-WPAK SMD (SMT) package. The features include 150V drain-source breakdown voltage, 25A (Ta) continuous drain current at 25°C , RJK1557DPA-00#J0 is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 25A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1250pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WPAK
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118026-RJK1557DPA-00#J0
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RJK1557DPA-00#J0
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
RJK1557DPA-00#J0 Price

RJK1557DPA-00#J0 Datasheet
RJK1557DPA-00#J0 Application

RJK1557DPA-00#J0 Replacement
RJK1557DPA-00#J0 Pdf

RJK1557DPA-00#J0 Pinout
RJK1557DPA-00#J0 Image

RJK1557DPA-00#J0 Picture
RJK1557DPA-00#J0 In Stock

RJK1557DPA-00#J0 Distributor
RJK1557DPA-00#J0 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SCR 12A 20MA 600V DPAK
38
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link–65 MHz, +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link–65 MHz
TX19A TX19 Microcontroller IC
550