Search
Filters

RK7002BMT116

Part No :
RK7002BMT116
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 0.25A SST3
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
1,725+
€0.0250
€43.472
4,170+
€0.0210
€86.970
6,525+
€0.0200
€130.415
9,095+
€0.0190
€173.878
11,365+
€0.0190
€217.276
15,000+
€0.0170
€260.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 70,555 pieces can ship immediately
MOQ: 1725 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 250mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Input Capacitance 15pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 2.4 Ohm @ 250mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SST3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 027422-RK7002BMT116
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Family Name RK7002BM
Introduction Date November 11, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
NX7002BKR;   BSN20BK; NX7002BK;  
RK7002BMT116, produced by Rohm Semiconductor, is a N-Channel MOSFET transistor in SST3 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 250mA (Ta) continuous drain current at 25°C ,2.3V @ 1mA gate-source threshold voltage. RK7002BMT116 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 250mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Input Capacitance 15pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 2.4 Ohm @ 250mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SST3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 027422-RK7002BMT116
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Family Name RK7002BM
Introduction Date November 11, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
NX7002BKR;   BSN20BK; NX7002BK;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RK7002BMT116
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
RK7002BMT116 Price

RK7002BMT116 Datasheet
RK7002BMT116 Application

RK7002BMT116 Replacement
RK7002BMT116 Pdf

RK7002BMT116 Pinout
RK7002BMT116 Image

RK7002BMT116 Picture
RK7002BMT116 In Stock

RK7002BMT116 Distributor
RK7002BMT116 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low-Voltage Synchronous Buck Controller
63
MAGNETIC SWITCH SPEC PURP 4SIP
500
Octal 3-State Noninverting Buffer/Line Driver/Line Receiver
354
SENSR OPTO TRANS 5MM REFL SOLDER
225
3-Pin UC Supervisor Circuits
910
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
6
IC AMP AUDIO BTL DBS27P / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 27-Pin DBSP Bulk
41
IC FPGA 94 I/O 144EQFP / FPGA Cyclone® III Family 5136 Cells 437.5MHz 65nm Technology 1.2V Automotive 144-Pin EQFP EP
27

Top Sellers