We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

RQ1A070ZPTR

Part No : RQ1A070ZPTR
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 12V 7A TSMT8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 64 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 58nC @ 4.5V
Max Input Capacitance 7400pF @ 6V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 7A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT8
Dimension 8-SMD, Flat Lead
Win Source Part Number 046379-RQ1A070ZPTR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
RQ1A070ZPTR, produced by Rohm Semiconductor, is a P-Channel MOSFET transistor in TSMT8 SMD (SMT) package. The features include 12V drain-source breakdown voltage, 7A (Ta) continuous drain current at 25°C ,1V @ 1mA gate-source threshold voltage. RQ1A070ZPTR is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 58nC @ 4.5V
Max Input Capacitance 7400pF @ 6V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 7A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT8
Dimension 8-SMD, Flat Lead
Win Source Part Number 046379-RQ1A070ZPTR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RQ1A070ZPTR
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
RQ1A070ZPTR Price

RQ1A070ZPTR Datasheet
RQ1A070ZPTR Application

RQ1A070ZPTR Replacement
RQ1A070ZPTR Pdf

RQ1A070ZPTR Pinout
RQ1A070ZPTR Image

RQ1A070ZPTR Picture
RQ1A070ZPTR In Stock

RQ1A070ZPTR Distributor
RQ1A070ZPTR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DGTL MEDIA PROCESSOR 609FCBGA
90
IC REG LDO 2.8V/1.8V 0.15A 8USMD
114
Resonant-Mode Power Supply Controllers
2
DIODE 25A 600V GSIB-5S
220
IC FPGA 146 I/O 208QFP
44
DIODE SCHOTTKY 30V 200MA SMINI2
1150
Low Pass Filter