Search
Filters

RRF015P03TL

Part No :
RRF015P03TL
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 1.5A TUMT3
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
220+
€0.2020
€44.354
515+
€0.1700
€87.269
795+
€0.1640
€130.572
1,090+
€0.1600
€174.287
1,405+
€0.1550
€217.328
1,865+
€0.1400
€260.930
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 3,252 pieces
MOQ: 220 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 6.4nC @ 10V
Max Input Capacitance 230pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 320mW (Ta)
Maximum Rds On at Id,Vgs 160 mOhm @ 1.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TUMT3
Dimension 3-SMD, Flat Leads
Win Source Part Number 113806-RRF015P03TL
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTS4173PT1G;  AO7401;  
RRF015P03TL, produced by Rohm Semiconductor, is a P-Channel MOSFET transistor in TUMT3 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 1.5A (Ta) continuous drain current at 25°C ,2.5V @ 1mA gate-source threshold voltage. RRF015P03TL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 6.4nC @ 10V
Max Input Capacitance 230pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 320mW (Ta)
Maximum Rds On at Id,Vgs 160 mOhm @ 1.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TUMT3
Dimension 3-SMD, Flat Leads
Win Source Part Number 113806-RRF015P03TL
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTS4173PT1G;  AO7401;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RRF015P03TL
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
RRF015P03TL Price

RRF015P03TL Datasheet
RRF015P03TL Application

RRF015P03TL Replacement
RRF015P03TL Pdf

RRF015P03TL Pinout
RRF015P03TL Image

RRF015P03TL Picture
RRF015P03TL In Stock

RRF015P03TL Distributor
RRF015P03TL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SOT323
850
High Voltage Transistors
2215
IC TXRX CAN ENH FAULT-TOL 14SOIC
2005
Op Amp Single Ultra Low Offset Voltage Amplifier ±18V 8-Pin SOIC N T/R / IC OPAMP GP 600KHZ 600KHZ 8SOIC
100
166MHZ CLOCK FOR SIS CHIPSET
31
MOSFET N-CH 600V 20A TO263
120

Top Sellers