Search
Filters

RTR025N05TL

Part No : RTR025N05TL
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 45V 2.5A TSMT3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 45V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 3.2nC @ 4.5V
Max Input Capacitance 250pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 130 mOhm @ 2.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT3
Dimension SC-96
Win Source Part Number 145307-RTR025N05TL
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
RTR025N05TL, produced by Rohm Semiconductor, is a N-Channel MOSFET transistor in TSMT3 SMD (SMT) package. The features include 45V drain-source breakdown voltage, 2.5A (Ta) continuous drain current at 25°C ,1.5V @ 1mA gate-source threshold voltage. RTR025N05TL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 45V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 3.2nC @ 4.5V
Max Input Capacitance 250pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 130 mOhm @ 2.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT3
Dimension SC-96
Win Source Part Number 145307-RTR025N05TL
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RTR025N05TL
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
RTR025N05TL Price

RTR025N05TL Datasheet
RTR025N05TL Application

RTR025N05TL Replacement
RTR025N05TL Pdf

RTR025N05TL Pinout
RTR025N05TL Image

RTR025N05TL Picture
RTR025N05TL In Stock

RTR025N05TL Distributor
RTR025N05TL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 200MHZ RRO 8VSSOP
245
2.7-V TO 5.5-V LOW-POWER DUAL 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN | IC DAC 12BIT V-OUT 8SOIC
2
IC PFC CONTROLLER CCM 8DSO
23257
DIODE PIN SGL 80V 100MA TSLP-2-7
1450
CAPACITOR 0.047F 5.5V RADIAL
N-Channel MOSFET
3621
TVS DIODE 22VWM 35.5VC SMA
10000

Top Sellers