Search
Filters

SI1304BDL-T1-GE3

Part No : SI1304BDL-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 0.9A SC-70-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 2.7nC @ 4.5V
Max Input Capacitance 100pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 340mW (Ta), 370mW (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 900mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3
Dimension SC-70, SOT-323
Win Source Part Number 115043-SI1304BDL-T1-GE3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
SI1304BDL-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in SC-70-3 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 900mA (Tc) continuous drain current at 25°C ,1.3V @ 250μA gate-source threshold voltage. SI1304BDL-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 2.7nC @ 4.5V
Max Input Capacitance 100pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 340mW (Ta), 370mW (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 900mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3
Dimension SC-70, SOT-323
Win Source Part Number 115043-SI1304BDL-T1-GE3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI1304BDL-T1-GE3
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
SI1304BDL-T1-GE3 Price

SI1304BDL-T1-GE3 Datasheet
SI1304BDL-T1-GE3 Application

SI1304BDL-T1-GE3 Replacement
SI1304BDL-T1-GE3 Pdf

SI1304BDL-T1-GE3 Pinout
SI1304BDL-T1-GE3 Image

SI1304BDL-T1-GE3 Picture
SI1304BDL-T1-GE3 In Stock

SI1304BDL-T1-GE3 Distributor
SI1304BDL-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP ALUM 6800UF 20% 10V RADIAL
6
50W ZENER(DO5) | DIODE ZENER 160V 50W DO5
FAMILY OF 550- UA/CH 3-MHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 10VSSOP
33
IC CTRLR HOTSWAP 16.5V 10-MSOP
2729
PowerMOS transistor
130

Top Sellers