Search
Filters

SI1467DH-T1-GE3

Part No : SI1467DH-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 2.7A SC-70-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.5nC @ 4.5V
Max Input Capacitance 561pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.5W (Ta), 2.78W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6 (SOT-363)
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 028347-SI1467DH-T1-GE3
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SI1405BDH-T1-E3;  
SI1467DH-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in SC-70-6 (SOT-363) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.7A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SI1467DH-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.5nC @ 4.5V
Max Input Capacitance 561pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.5W (Ta), 2.78W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6 (SOT-363)
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 028347-SI1467DH-T1-GE3
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SI1405BDH-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI1467DH-T1-GE3
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
SI1467DH-T1-GE3 Price

SI1467DH-T1-GE3 Datasheet
SI1467DH-T1-GE3 Application

SI1467DH-T1-GE3 Replacement
SI1467DH-T1-GE3 Pdf

SI1467DH-T1-GE3 Pinout
SI1467DH-T1-GE3 Image

SI1467DH-T1-GE3 Picture
SI1467DH-T1-GE3 In Stock

SI1467DH-T1-GE3 Distributor
SI1467DH-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER 24V 500MW SOD123
2279
GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 2.0 - 20.0 GHz | IC RF AMP GP 2GHZ-20GHZ 32QFN
IC IRDA IR COMMUNICATION MODULE
110
300mA, Low Dropout Linear Regulator with Shutdown
3152
Low Voltage/Low Rs Silicon Hyperabrupt Varactor Diode
2100
TVS DIODE 53VWM 85VC SMBJ
300
NTC THERMISTOR 47K OHM 5% 0805

Top Sellers