Search
Filters

SI2318CDS-T1-GE3

Part No :
SI2318CDS-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 5.6A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
275+
€0.176
€48.463
650+
€0.149
€97.022
1,000+
€0.144
€144.450
1,370+
€0.141
€192.619
1,775+
€0.136
€241.015
2,365+
€0.122
€289.242
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 62,285 pieces can ship immediately
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 5.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 340pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 2.1W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 4.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 028384-SI2318CDS-T1-GE3
Family Name Si3210
Introduction Date July 28, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control
Alternative Parts
(Cross-Reference)
KMB3D9N40TA;  TSM2318CX RF; TSM2318CX; 
SI2318CDS-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in SOT-23-3 (TO-236) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 5.6A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SI2318CDS-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 5.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 340pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 2.1W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 4.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 028384-SI2318CDS-T1-GE3
Family Name Si3210
Introduction Date July 28, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control
Alternative Parts
(Cross-Reference)
KMB3D9N40TA;  TSM2318CX RF; TSM2318CX; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI2318CDS-T1-GE3
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
SI2318CDS-T1-GE3 Price

SI2318CDS-T1-GE3 Datasheet
SI2318CDS-T1-GE3 Application

SI2318CDS-T1-GE3 Replacement
SI2318CDS-T1-GE3 Pdf

SI2318CDS-T1-GE3 Pinout
SI2318CDS-T1-GE3 Image

SI2318CDS-T1-GE3 Picture
SI2318CDS-T1-GE3 In Stock

SI2318CDS-T1-GE3 Distributor
SI2318CDS-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel Power MOSFETs, 14 A, 60 A/100 V | MOSFET N-CH 100V TO-3
7
16μA IQ, 1.2A PWM Step-Down DC-DC Converters
78
SkyLiTE Tx-Rx FEM for Quad-Band GSM / GPRS EDGE w/ Eight Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39
112
IC SRAM 1MBIT 55NS 44TSOP / SRAM Chip Async Single 3V 1M-bit 64K x 16 55ns Automotive 44-Pin TSOP-II T/R
NPN power transistor with integrated diode
115
IC 12-BIT CMOS MULT D/A 20-SOIC
12

Top Sellers