Search
Filters

SI3442DV-T1

Part No : SI3442DV-T1
Manufacturer : Vishay
Catalog : FETs - Single
Description : MOSFET N-CH 20V 4.1A SSOT-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,290 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Vishay
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.1A (Ta)
Rds On (Max) @ Id, Vgs 60 mOhm @ 4.1A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250μA
Gate Charge (Qg) @ Vgs 14nC @ 4.5V
Input Capacitance (Ciss) @ Vds 365pF @ 10V
Power - Max 800mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package SuperSOT-6
Win Source Part Number 189795-SI3442DV-T1
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Vishay SI3442DV-T1 is available at WIN SOURCE. Please review product page below for detailed information, including SI3442DV-T1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI3442DV-T1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Vishay
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.1A (Ta)
Rds On (Max) @ Id, Vgs 60 mOhm @ 4.1A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250μA
Gate Charge (Qg) @ Vgs 14nC @ 4.5V
Input Capacitance (Ciss) @ Vds 365pF @ 10V
Power - Max 800mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package SuperSOT-6
Win Source Part Number 189795-SI3442DV-T1
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI3442DV-T1
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
SI3442DV-T1 Price

SI3442DV-T1 Datasheet
SI3442DV-T1 Application

SI3442DV-T1 Replacement
SI3442DV-T1 Pdf

SI3442DV-T1 Pinout
SI3442DV-T1 Image

SI3442DV-T1 Picture
SI3442DV-T1 In Stock

SI3442DV-T1 Distributor
SI3442DV-T1 FETs - Single

Image
Mfr.Part No
Description
Stock
Silicon N Channel Power MOS FET Power Switching
318
5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 16-byte FIFOs
16
Internet Gateway Processor
1610
CONN SOCKET 68POS 1.27MM (4PCS)
18
IC REG BUCK ADJUSTABLE 10A 16QFN
1051
IC SRAM 36MBIT 200MHZ 165FBGA
13
QUADRUPLE 3-STATE BUFFERS OE HIGH | IC BUF NON-INVERT 5.5V 14TSSOP
1500
EXTENSION PAK PIC18F14K22-ICE
7168
IC VREF SERIES 4.096V TSOT23-6
401

Top Sellers