Search
Filters

SI4435DYTRPBF

Part No : SI4435DYTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 8A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.601
€45.086
195+
€0.490
€95.589
605+
€0.427
€258.589
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,500 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2320pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028490-SI4435DYTRPBF
Family Name Si4435DY
Introduction Date October 14, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 72 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
Si4435DY-T1-REVA;  Si4435DY-REVA-E3;  SI4435DY-REVA-T1; 
SI4435DYTRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SI4435DYTRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2320pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028490-SI4435DYTRPBF
Family Name Si4435DY
Introduction Date October 14, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 72 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
Si4435DY-T1-REVA;  Si4435DY-REVA-E3;  SI4435DY-REVA-T1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI4435DYTRPBF
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
SI4435DYTRPBF Price

SI4435DYTRPBF Datasheet
SI4435DYTRPBF Application

SI4435DYTRPBF Replacement
SI4435DYTRPBF Pdf

SI4435DYTRPBF Pinout
SI4435DYTRPBF Image

SI4435DYTRPBF Picture
SI4435DYTRPBF In Stock

SI4435DYTRPBF Distributor
SI4435DYTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2K I2C™ Serial EEPROM
SCHOTTKY BARRIER RECTIFIERS(2.0A,20-60V)
5000
TVS DIODE 5VWM SOD923
24355
TTRN012G5 (2.5 Gbits/s) and TTRN012G7 (2.5 Gbits/s and 2.7 Gbits/s) Clock Synthesizer, 16:1 Data Multiplexer
10
High Speed +3.0V to +5.5V RS-232 Driver/Receiver Pair
213