Search
Filters

SI4835DDY-T1-GE3

Part No :
SI4835DDY-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 13A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
140+
€0.350
€48.940
330+
€0.296
€97.562
505+
€0.287
€144.922
695+
€0.277
€192.754
900+
€0.269
€241.809
1,200+
€0.242
€290.056
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,989 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 1960pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta), 5.6W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 028532-SI4835DDY-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
SI4835DDY-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI4835DDY-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 1960pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta), 5.6W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 028532-SI4835DDY-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI4835DDY-T1-GE3
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
SI4835DDY-T1-GE3 Price

SI4835DDY-T1-GE3 Datasheet
SI4835DDY-T1-GE3 Application

SI4835DDY-T1-GE3 Replacement
SI4835DDY-T1-GE3 Pdf

SI4835DDY-T1-GE3 Pinout
SI4835DDY-T1-GE3 Image

SI4835DDY-T1-GE3 Picture
SI4835DDY-T1-GE3 In Stock

SI4835DDY-T1-GE3 Distributor
SI4835DDY-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5 AMP HIGH SPEED NPN TRANSISTOR 100 VOLTS
6
Stand-Alone Ethernet Controller with SPI Interface
200
IC MCU 16BIT 512KB FLASH 144LQFP
53
IC REG LDO 3.3V 0.15A SOT23-5
300
DIODE ZENER ARRAY 5.1V SOT363
52
SIDACtor® Protection Thyristors Baseband Protection (Voice-DS1)
484

Top Sellers