Search
Filters

SI5855CDC-T1-E3

Part No :
SI5855CDC-T1-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 3.7A 1206-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
310+
€0.157
€48.660
725+
€0.133
€96.348
1,120+
€0.129
€144.527
1,555+
€0.124
€193.173
2,000+
€0.120
€240.750
2,655+
€0.109
€288.914
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 26,930 pieces can ship immediately
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 6.8nC @ 5V
Max Input Capacitance 276pF @ 10V
Maximum Gate-Source Voltage ±8V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 1.3W (Ta), 2.8W (Tc)
Maximum Rds On at Id,Vgs 144 mOhm @ 2.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1206-8 ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 028582-SI5855CDC-T1-E3
Family Name Si5855CDC
Introduction Date September 28, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTHD4P02FT1G;  NTHD4P02FT1;  
SI5855CDC-T1-E3, produced by Vishay, is a P-Channel MOSFET transistor in 1206-8 ChipFET SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3.7A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SI5855CDC-T1-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 6.8nC @ 5V
Max Input Capacitance 276pF @ 10V
Maximum Gate-Source Voltage ±8V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 1.3W (Ta), 2.8W (Tc)
Maximum Rds On at Id,Vgs 144 mOhm @ 2.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1206-8 ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 028582-SI5855CDC-T1-E3
Family Name Si5855CDC
Introduction Date September 28, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTHD4P02FT1G;  NTHD4P02FT1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI5855CDC-T1-E3
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
SI5855CDC-T1-E3 Price

SI5855CDC-T1-E3 Datasheet
SI5855CDC-T1-E3 Application

SI5855CDC-T1-E3 Replacement
SI5855CDC-T1-E3 Pdf

SI5855CDC-T1-E3 Pinout
SI5855CDC-T1-E3 Image

SI5855CDC-T1-E3 Picture
SI5855CDC-T1-E3 In Stock

SI5855CDC-T1-E3 Distributor
SI5855CDC-T1-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
60 V 6 A quad power half bridge
87
IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 2.4V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 1.245V to 35V 3A 7-Pin(7+Tab) TO-220 Tube
36
SOT-23 PACKAGE
303
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
4
Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
1053
IC MULTIPLEXER 8X1 16DIP
272
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
178

Top Sellers