The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SI6435ADQ-T1-E3

Part No SI6435ADQ-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 4.7A 8-TSSOP
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
Pricing & Ordering $0.820 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9900
$54.450
125+
$0.8120
$101.500
195+
$0.7870
$153.465
265+
$0.7610
$201.665
340+
$0.7360
$250.240
455+
$0.6600
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 42,100 pieces
MOQ: 55 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 20nC @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.05W (Ta)
Maximum Rds On at Id,Vgs 30 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Dimension 8-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 133999-SI6435ADQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Application Field Used in Power Management

Description

The Vishay MOSFET is a P-channel power MOSFET designed for discrete semiconductor products. It features a drain-source breakdown voltage of 30V and a continuous drain current of 4.7A at 25°C. The MOSFET has a maximum Rds On of 30 mOhm at Id, Vgs of 5.5A, 10V and a gate-source threshold voltage of 1V at 250μA (Min). The maximum gate-source voltage is ±20V, and the maximum gate charge is 20nC at 5V. The MOSFET is packaged in an 8-TSSOP case and can operate at a temperature range of -55°C to 150°C (TJ). It is mounted using SMD (SMT) technology and is ideal for use in power management circuits. The MOSFET is obsolete (EOL) and has a limited supply and demand status.