Search
Filters

SI7113DN-T1-GE3

Part No :
SI7113DN-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 100V 13.2A 1212-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.848
$50.880
140+
$0.718
$100.520
220+
$0.696
$153.120
300+
$0.674
$202.200
385+
$0.653
$251.405
515+
$0.587
$302.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,769 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1480pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 134 mOhm @ 4A, 10V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 028599-SI7113DN-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management

SI7113DN-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK 1212-8 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 13.2A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI7113DN-T1-GE3 is used in the -50°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1480pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 134 mOhm @ 4A, 10V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 028599-SI7113DN-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7113DN-T1-GE3
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
SI7113DN-T1-GE3 Price

SI7113DN-T1-GE3 Datasheet
SI7113DN-T1-GE3 Application

SI7113DN-T1-GE3 Replacement
SI7113DN-T1-GE3 Pdf

SI7113DN-T1-GE3 Pinout
SI7113DN-T1-GE3 Image

SI7113DN-T1-GE3 Picture
SI7113DN-T1-GE3 In Stock

SI7113DN-T1-GE3 Distributor
SI7113DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low Power 14-Bit, 15-Bit & 16-Bit Sampling Analog-to-Digital Converters
3
P-Ch Trench MOSFET
2655
IC VREF SERIES 2.5V 8SOIC
3485
DIODE, ZENER, 36V, 1500MW, 5%, D
42
IC RF TXRX+MCU BLUETOOTH 60QFN
250
RF FET LDMOS 65V 15DB SOT12751 / Trans RF MOSFET N-CH 65V 7-Pin DFM T/R
8
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR STROBE 8TSSOP
4

Top Sellers