Search
Filters

SI7192DP-T1-GE3

Part No : SI7192DP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 60A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.720
$50.400
165+
$0.610
$100.650
255+
$0.591
$150.705
350+
$0.573
$200.550
455+
$0.554
$252.070
605+
$0.499
$301.895
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39,736 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 5800pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 1.9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 028614-SI7192DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Family Name SI7192DP
Introduction Date December 27, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
TSM026NA03CR RLG; STL110NS3LLH7;   TSM033NA03CR RLG; 
SI7192DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SI7192DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 5800pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 1.9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 028614-SI7192DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Family Name SI7192DP
Introduction Date December 27, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
TSM026NA03CR RLG; STL110NS3LLH7;   TSM033NA03CR RLG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7192DP-T1-GE3
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
SI7192DP-T1-GE3 Price

SI7192DP-T1-GE3 Datasheet
SI7192DP-T1-GE3 Application

SI7192DP-T1-GE3 Replacement
SI7192DP-T1-GE3 Pdf

SI7192DP-T1-GE3 Pinout
SI7192DP-T1-GE3 Image

SI7192DP-T1-GE3 Picture
SI7192DP-T1-GE3 In Stock

SI7192DP-T1-GE3 Distributor
SI7192DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN 45V 1A SOT89
3100
Fairchild Power Switch(FPS)
88
IC REG BUCK ADJ 0.6A SYNC 8DFN
350
IC SEQUENCER/SUPERVISOR 32LQFP
2
IC LED DRIVER RGLTR DIM 1A 8SOIC
14680
MIXED SIGNAL MICROCONTROLLER
119
FILTER SAW 315MHZ REMOTE SMD
250

Top Sellers