Search
Filters

SI7440DP-T1-GE3

Part No :
SI7440DP-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 12A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.842
$50.520
145+
$0.713
$103.385
220+
$0.691
$152.020
300+
$0.670
$201.000
390+
$0.648
$252.720
515+
$0.583
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 35nC @ 4.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 211670-SI7440DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
SI7440DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 12A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI7440DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 35nC @ 4.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 211670-SI7440DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7440DP-T1-GE3
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
SI7440DP-T1-GE3 Price

SI7440DP-T1-GE3 Datasheet
SI7440DP-T1-GE3 Application

SI7440DP-T1-GE3 Replacement
SI7440DP-T1-GE3 Pdf

SI7440DP-T1-GE3 Pinout
SI7440DP-T1-GE3 Image

SI7440DP-T1-GE3 Picture
SI7440DP-T1-GE3 In Stock

SI7440DP-T1-GE3 Distributor
SI7440DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
32-megabit (2M x 16) 3-volt Only Flash Memory
1
4-Bit Right-Shift Left-Shift Register
19
IC MUX/DEMUX 1X16 24TSSOP
3256
Serial E2PROM
364
IC FLASH 64MBIT 85NS 56TSOP
208

Top Sellers