Search
Filters

SI7483ADP-T1-E3

Part No : SI7483ADP-T1-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 14A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,078 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 180nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 24A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 121282-SI7483ADP-T1-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
SI7483ADP-T1-E3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 14A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI7483ADP-T1-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 180nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 24A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 121282-SI7483ADP-T1-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7483ADP-T1-E3
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
SI7483ADP-T1-E3 Price

SI7483ADP-T1-E3 Datasheet
SI7483ADP-T1-E3 Application

SI7483ADP-T1-E3 Replacement
SI7483ADP-T1-E3 Pdf

SI7483ADP-T1-E3 Pinout
SI7483ADP-T1-E3 Image

SI7483ADP-T1-E3 Picture
SI7483ADP-T1-E3 In Stock

SI7483ADP-T1-E3 Distributor
SI7483ADP-T1-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
True +3.0V to +5.5V RS-232 Transceivers
4
MMIC AMP 2.9GHZ SOT-363
29
IC MOTOR CONTROLLER PAR 32PLCC
43
16-Bit, 500 kSPS PulSAR ADC in MSOP/QFN | IC ADC 16BIT SAR 10MSOP
17
8CH DARLINGTON SINK DRIVER
286
IC REG BUCK BOOST 5V 1.6A 10SON
925
IC USB DATA LINE PROTECTOR UMAX
2000
UB-Suffix Series CMOS Gates
12

Top Sellers