Search
Filters

SI8401DB-T1-E1

Part No : SI8401DB-T1-E1
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 3.6A 2X2 4-MFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 17nC @ 4.5V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.47W (Ta)
Maximum Rds On at Id,Vgs 65 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-Microfoot
Dimension 4-XFBGA, CSPBGA
Win Source Part Number 097591-SI8401DB-T1-E1
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
SI8401DB-T1-E1, produced by Vishay, is a P-Channel MOSFET transistor in 4-Microfoot SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3.6A (Ta) continuous drain current at 25°C ,1.4V @ 250μA gate-source threshold voltage. SI8401DB-T1-E1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 17nC @ 4.5V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.47W (Ta)
Maximum Rds On at Id,Vgs 65 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-Microfoot
Dimension 4-XFBGA, CSPBGA
Win Source Part Number 097591-SI8401DB-T1-E1
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI8401DB-T1-E1
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
SI8401DB-T1-E1 Price

SI8401DB-T1-E1 Datasheet
SI8401DB-T1-E1 Application

SI8401DB-T1-E1 Replacement
SI8401DB-T1-E1 Pdf

SI8401DB-T1-E1 Pinout
SI8401DB-T1-E1 Image

SI8401DB-T1-E1 Picture
SI8401DB-T1-E1 In Stock

SI8401DB-T1-E1 Distributor
SI8401DB-T1-E1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 0.15A 5SOT23
25
Ultra-High-Speed Flash Microcontrollers
IC REDRIVER I2C 1CH 8TSSOP
846
Quad Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 50KOHM 256TAP 24SOIC
Schottky Rectifier, 2 x 20 A | DIODE ARRAY SCHOTTKY 45V D2PAK
125
LP3990 150mA Linear Voltage Regulator for Digital Applications
4
SIX CHANNEL DELTA SIGMA ANALOG TO DIGITAL CONVERTER
1509
C to Ku BAND SUPER LOW NOISE AMPLIFIER N-CHANNEL HJ-FET
1

Top Sellers