Search
Filters

SIHP33N60E-GE3

Part No :
SIHP33N60E-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 33A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,895 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 3508pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 16.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 211713-SIHP33N60E-GE3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
SIHP33N60E-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 600V drain-source breakdown voltage, 33A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SIHP33N60E-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 3508pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 16.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 211713-SIHP33N60E-GE3
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIHP33N60E-GE3
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
SIHP33N60E-GE3 Price

SIHP33N60E-GE3 Datasheet
SIHP33N60E-GE3 Application

SIHP33N60E-GE3 Replacement
SIHP33N60E-GE3 Pdf

SIHP33N60E-GE3 Pinout
SIHP33N60E-GE3 Image

SIHP33N60E-GE3 Picture
SIHP33N60E-GE3 In Stock

SIHP33N60E-GE3 Distributor
SIHP33N60E-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
70-MHz HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
73
3V Integrated Processor Companion with Memory
428
CAP CER 47UF 25V X5R 1206
CONN FIBER PLUG SMPLX 1000UM / Conn HFBR Simplex PL ST Cable Mount
90

Top Sellers