Search
Filters

SIR496DP-T1-GE3

Part No :
SIR496DP-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 20V 25.7A 8-Pin PowerPAK SO T/R / MOSFET N-CH 20V 35A PPAK SO-8
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
35+
$1.6610
$58.135
70+
$1.4450
$101.150
110+
$1.4040
$154.440
150+
$1.3620
$204.300
190+
$1.3210
$250.990
255+
$1.1960
$304.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,010 pieces
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1570pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Ta), 27.7W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 136513-SIR496DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Family Name SiR496DP
Introduction Date September 03, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TPCC8007;  TPCC8007(TE12L,QM); TPCC8007(T2LPC,QM); TPCC8007(TE12L,VM); 
SIR496DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SIR496DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1570pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Ta), 27.7W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 136513-SIR496DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Family Name SiR496DP
Introduction Date September 03, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TPCC8007;  TPCC8007(TE12L,QM); TPCC8007(T2LPC,QM); TPCC8007(TE12L,VM); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIR496DP-T1-GE3
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
SIR496DP-T1-GE3 Price

SIR496DP-T1-GE3 Datasheet
SIR496DP-T1-GE3 Application

SIR496DP-T1-GE3 Replacement
SIR496DP-T1-GE3 Pdf

SIR496DP-T1-GE3 Pinout
SIR496DP-T1-GE3 Image

SIR496DP-T1-GE3 Picture
SIR496DP-T1-GE3 In Stock

SIR496DP-T1-GE3 Distributor
SIR496DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CHARGER LI-ION POLYMER 16-QFN
415
IC FREQ SYNTHESIZER DUAL 16TSSOP
21
1.2 V to 5.5 V, Slew Rate Controlled Load Switch in TSOT23-6
10
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
1
IC ADC 14BIT 125MSPS DUAL 48VQFN
64
2.5MM X 3MM SURFACE MOUNT LED
155
N-channel TrenchMOS transistor | MOSFET N-CH 200V 18A TO-220
50
EVAL MODULE FOR TAS5632 / TAS5632 Evaluation Module
481
MOSFET N-CH 40V 50A DP TO252-3
3274

Top Sellers