Search
Filters

SIR850DP-T1-GE3

Part No : SIR850DP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 30A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 64,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1120pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.8W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 028766-SIR850DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
SIR850DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 30A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SIR850DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1120pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.8W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 028766-SIR850DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIR850DP-T1-GE3
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
SIR850DP-T1-GE3 Price

SIR850DP-T1-GE3 Datasheet
SIR850DP-T1-GE3 Application

SIR850DP-T1-GE3 Replacement
SIR850DP-T1-GE3 Pdf

SIR850DP-T1-GE3 Pinout
SIR850DP-T1-GE3 Image

SIR850DP-T1-GE3 Picture
SIR850DP-T1-GE3 In Stock

SIR850DP-T1-GE3 Distributor
SIR850DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 15VWM 24.4VC SMA
10000
Dual Precision, Low Power BiFET Op Amp
106
OCTAL D FLIP FLOP WITH COMMON CLOCK AND RESET
47
IC LED DRVR RGLTR DIM 1.2A 10MLF
3292

Top Sellers