Search
Filters

SPA07N60C3

Part No : SPA07N60C3
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 7.3A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
105+
€0.441
€46.305
245+
€0.374
€91.508
375+
€0.362
€135.675
515+
€0.351
€180.765
665+
€0.339
€225.635
885+
€0.305
€270.014
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 559 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 250μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 790pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 32W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 4.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-FP
Dimension TO-220-3 Full Pack
Win Source Part Number 091570-SPA07N60C3
Family Name SPA07N60C3
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SiHF7N60E-E3;   SiHF7N60E-GE3; TSM60N600CI C0G; 

SPA07N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-FP Through Hole package. The features include 650V drain-source breakdown voltage, 7.3A (Tc) continuous drain current at 25°C ,3.9V @ 250μA gate-source threshold voltage. SPA07N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 250μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 790pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 32W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 4.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-FP
Dimension TO-220-3 Full Pack
Win Source Part Number 091570-SPA07N60C3
Family Name SPA07N60C3
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SiHF7N60E-E3;   SiHF7N60E-GE3; TSM60N600CI C0G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPA07N60C3
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
SPA07N60C3 Price

SPA07N60C3 Datasheet
SPA07N60C3 Application

SPA07N60C3 Replacement
SPA07N60C3 Pdf

SPA07N60C3 Pinout
SPA07N60C3 Image

SPA07N60C3 Picture
SPA07N60C3 In Stock

SPA07N60C3 Distributor
SPA07N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 3.3V SOT23-3
300
IC REG LDO 2.5V 1A 8SOIC
175
2-Megabit 256K x 8 Unregulated Battery-Voltage High Speed OTP EPROM
154
IC MPU I.MX31 532MHZ 457MAPBGA
25
TRIAC SENS GATE 800V 1A SOT223
10106
IC REG LDO 2.5V 1A DPAK
267
DIODE ZENER 13V 500MW SOD123
900