Search
Filters

SPA11N60C3XKSA1

Part No : SPA11N60C3XKSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 11A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 66 pct.
Popularity Medium
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 380 mOhm @ 7A, 10V
Power Dissipation (Max) 33W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1200pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 3.9V @ 500μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 11A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Case / Package PG-TO220-3-31 Full Pack
Win Source Part Number 099490-SPA11N60C3XKSA1
SPA11N60C3XKSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-31 Full Pack Through Hole package. The features include 600V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,3.9V @ 500μA gate-source threshold voltage. SPA11N60C3XKSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 66 pct.
Popularity Medium
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 380 mOhm @ 7A, 10V
Power Dissipation (Max) 33W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1200pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 3.9V @ 500μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 11A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Case / Package PG-TO220-3-31 Full Pack
Win Source Part Number 099490-SPA11N60C3XKSA1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPA11N60C3XKSA1
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
SPA11N60C3XKSA1 Price

SPA11N60C3XKSA1 Datasheet
SPA11N60C3XKSA1 Application

SPA11N60C3XKSA1 Replacement
SPA11N60C3XKSA1 Pdf

SPA11N60C3XKSA1 Pinout
SPA11N60C3XKSA1 Image

SPA11N60C3XKSA1 Picture
SPA11N60C3XKSA1 In Stock

SPA11N60C3XKSA1 Distributor
SPA11N60C3XKSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
4/5 Transceiver Full RS232 28-SOIC W
28
DIODE (CWITCHING TYPE POWER SUPPLY APPLICATION)
400
BOARD EVAL FOR LMH6553
300