Search
Filters

SPA17N80C3

MOSFET N-CH 800V 17A TO220FP
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
9+
$5.971
$53.739
25+
$4.478
$111.950
75+
$4.030
$302.250
Availability: 200 In Stock
This product has a minimum quantity of 9
SPA17N80C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3 Through Hole package. The features include 800V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,3.9V @ 1mA gate-source threshold voltage. SPA17N80C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 1mA
Max Gate Charge 177nC @ 10V
Max Input Capacitance 2320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088432-SPA17N80C3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 1mA
Max Gate Charge 177nC @ 10V
Max Input Capacitance 2320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088432-SPA17N80C3
SPA17N80C3 Price

SPA17N80C3 Datasheet
SPA17N80C3 Application

SPA17N80C3 Replacement
SPA17N80C3 Pdf

SPA17N80C3 Pinout
SPA17N80C3 Image

SPA17N80C3 Picture
SPA17N80C3 In Stock

SPA17N80C3 Distributor
SPA17N80C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC COMPARATOR R-R 14-SOIC
1875
Dual Supply ECL to TTL 1:8 Clock Driver
98
Chip Inductors - 0302CS (0805)
20285
4.5-V TO 20-V INPUT, 3-A OUTPUT SYNCHRONOUS PWM SWITCHER WITH INTEGRATER FET
1558
IC LCD DVR MULTI 35X4COM 48-VQFP
1636
DIODE PIN 50V 50MA DUAL CP
101196