Search
Filters

SPB11N60C3

MOSFET N-CH 650V 11A D2PAK
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
60+
€0.806
€48.384
150+
€0.605
€90.720
500+
€0.545
€272.250
Availability: 200 In Stock
This product has a minimum quantity of 60
SPB11N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-3-2 SMD (SMT) package. The features include 650V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,3.9V @ 500μA gate-source threshold voltage. SPB11N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 500μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005203-SPB11N60C3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 500μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005203-SPB11N60C3
SPB11N60C3 Price

SPB11N60C3 Datasheet
SPB11N60C3 Application

SPB11N60C3 Replacement
SPB11N60C3 Pdf

SPB11N60C3 Pinout
SPB11N60C3 Image

SPB11N60C3 Picture
SPB11N60C3 In Stock

SPB11N60C3 Distributor
SPB11N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1A Fixed and Adjustable Low Dropout Positive Voltage Regulators
100
Bidirectional TVS Array for Protection of Eight Lines
90
FPGA Configuration E2PROM
1480
Single-Supply Sensor Interface Amplifier
2480