Search
Filters

SPN02N60C3

Part No :
SPN02N60C3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 0.4A SOT-223
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
145+
$0.3480
$50.460
340+
$0.2950
$100.300
525+
$0.2860
$150.150
725+
$0.2770
$200.825
935+
$0.2680
$250.580
1,245+
$0.2410
$300.045
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,550 pieces can ship immediately
MOQ: 145 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 102624-SPN02N60C3
Dimension TO-261-4, TO-261AA
Case / Package PG-SOT223-4
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.1A, 10V
Power Dissipation (Max) 1.8W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 200pF @ 25V
Max Gate Charge 13nC @ 10V
Gate-Source Threshold Voltage 3.9V @ 80μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 400mA (Ta)
Drain-Source Breakdown Voltage 650V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
SPN02N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-SOT223-4 SMD (SMT) package. The features include 650V drain-source breakdown voltage, 400mA (Ta) continuous drain current at 25°C ,3.9V @ 80μA gate-source threshold voltage. SPN02N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 102624-SPN02N60C3
Dimension TO-261-4, TO-261AA
Case / Package PG-SOT223-4
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.1A, 10V
Power Dissipation (Max) 1.8W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 200pF @ 25V
Max Gate Charge 13nC @ 10V
Gate-Source Threshold Voltage 3.9V @ 80μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 400mA (Ta)
Drain-Source Breakdown Voltage 650V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPN02N60C3
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
SPN02N60C3 Price

SPN02N60C3 Datasheet
SPN02N60C3 Application

SPN02N60C3 Replacement
SPN02N60C3 Pdf

SPN02N60C3 Pinout
SPN02N60C3 Image

SPN02N60C3 Picture
SPN02N60C3 In Stock

SPN02N60C3 Distributor
SPN02N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Digital transistors (built-in resistors)
15729
CAP TANT 10UF 25V 20% 1411
460
IC ANLG SWITCH ARRAY 8X12 44PLCC / Analog Audio/Video 45MHz 12 x 8 44-Pin PLCC Tube
77
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1200
TRIAC ALTERNISTOR 800V TO220FPAB
420
IC CLOCK GEN 2.8GHZ VCO 64LFCSP
23
300/500mA Low Dropout Linear Voltage Regulator
1100

Top Sellers