Search
Filters

SPP20N60C3XKSA1

Part No : SPP20N60C3XKSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 20.7A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,156 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 1mA
Max Gate Charge 114nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 208W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 13.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 192421-SPP20N60C3XKSA1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
SPP20N60C3XKSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-1 Through Hole package. The features include 600V drain-source breakdown voltage, 20.7A (Tc) continuous drain current at 25°C ,3.9V @ 1mA gate-source threshold voltage. SPP20N60C3XKSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 1mA
Max Gate Charge 114nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 208W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 13.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 192421-SPP20N60C3XKSA1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPP20N60C3XKSA1
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
SPP20N60C3XKSA1 Price

SPP20N60C3XKSA1 Datasheet
SPP20N60C3XKSA1 Application

SPP20N60C3XKSA1 Replacement
SPP20N60C3XKSA1 Pdf

SPP20N60C3XKSA1 Pinout
SPP20N60C3XKSA1 Image

SPP20N60C3XKSA1 Picture
SPP20N60C3XKSA1 In Stock

SPP20N60C3XKSA1 Distributor
SPP20N60C3XKSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH P-CHANNEL 1:1 8SO
750
Radar Receive Path AFE - 4-Channel LNA/PGA/AAF with ADC
15
ASK/FSK Transmitter 315 MHz
26
LED GREEN 525NM 2SMD
1211
TrenchMOS logic level FET
262
Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series
1000
IC I/O EXPANDER I2C 8B 16TSSOP
10

Top Sellers