Search
Filters

SPU02N60C3

MOSFET N-CH 650V 1.8A IPAK
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
SPU02N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO251-3 Through Hole package. The features include 650V drain-source breakdown voltage, 1.8A (Tc) continuous drain current at 25°C ,3.9V @ 80μA gate-source threshold voltage. SPU02N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
75+
$0.714
$53.550
180+
$0.564
$101.520
595+
$0.507
$301.665
Availability: 50,000 In Stock
This product has a minimum quantity of 75
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 1.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 80μA
Max Gate Charge 12.5nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO251-3
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212038-SPU02N60C3
Family Name SPU02N60C3
Introduction Date November 20, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
STD2NB60-1;  STD2NC60-1;  STULED623; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 1.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 80μA
Max Gate Charge 12.5nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO251-3
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212038-SPU02N60C3
Family Name SPU02N60C3
Introduction Date November 20, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
STD2NB60-1;  STD2NC60-1;  STULED623; 
SPU02N60C3 Price

SPU02N60C3 Datasheet
SPU02N60C3 Application

SPU02N60C3 Replacement
SPU02N60C3 Pdf

SPU02N60C3 Pinout
SPU02N60C3 Image

SPU02N60C3 Picture
SPU02N60C3 In Stock

SPU02N60C3 Distributor
SPU02N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FILTER SAW 374.0MHZ SMD
2330
IC OPAMP GP 2.7MHZ RRO 8MSOP
10588
IC TUNER CAR RADIO AM/FM 32SO
10098
IC FLATLINK (TM) RCVR 48-TSSOP
28
High Voltage Switch Mode Application
2000