Search
Filters

SPW20N60S5

MOSFET N-CH 600V 20A TO-247
Manufacturer: Infineon Technologies
rohs
Availability: 1 In Stock
SPW20N60S5, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5.5V @ 1mA gate-source threshold voltage. SPW20N60S5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-247-3
Case / Package PG-TO247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 190 mOhm @ 13A, 10V
Power Dissipation (Max) 208W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 3000pF @ 25V
Max Gate Charge 103nC @ 10V
Gate-Source Threshold Voltage 5.5V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 20A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Win Source Part Number 212045-SPW20N60S5
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
Dimension TO-247-3
Case / Package PG-TO247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 190 mOhm @ 13A, 10V
Power Dissipation (Max) 208W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 3000pF @ 25V
Max Gate Charge 103nC @ 10V
Gate-Source Threshold Voltage 5.5V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 20A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Win Source Part Number 212045-SPW20N60S5
SPW20N60S5 Price

SPW20N60S5 Datasheet
SPW20N60S5 Application

SPW20N60S5 Replacement
SPW20N60S5 Pdf

SPW20N60S5 Pinout
SPW20N60S5 Image

SPW20N60S5 Picture
SPW20N60S5 In Stock

SPW20N60S5 Distributor
SPW20N60S5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 65A WPAK
822
MOSFET 2P-CH 20V 3A DFN2X2-6L
30000
IC 8-BIT TRNSTR 15KV ESD 20TSSOP
330
Quad. Bus Buffer Gates (with 3-state outputs)
10788
IC VREF SHUNT 5V SC70
18000
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
2221