Search
Filters

SPW47N60C3

Part No : SPW47N60C3
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 47A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
$4.746
$52.206
25+
$4.016
$100.400
40+
$3.895
$155.800
55+
$3.773
$207.515
70+
$3.651
$255.570
95+
$3.286
$312.170
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,519 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 2.7mA
Max Gate Charge 320nC @ 10V
Max Input Capacitance 6800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 415W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Win Source Part Number 086810-SPW47N60C3
Family Name SPW47N60C3
Introduction Date July 25, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
APT47N65BC3G;   SiHW47N65E-GE3; SiHG47N60S-E3;  
SPW47N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 47A (Tc) continuous drain current at 25°C ,3.9V @ 2.7mA gate-source threshold voltage. SPW47N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 2.7mA
Max Gate Charge 320nC @ 10V
Max Input Capacitance 6800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 415W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Win Source Part Number 086810-SPW47N60C3
Family Name SPW47N60C3
Introduction Date July 25, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
APT47N65BC3G;   SiHW47N65E-GE3; SiHG47N60S-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPW47N60C3
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
SPW47N60C3 Price

SPW47N60C3 Datasheet
SPW47N60C3 Application

SPW47N60C3 Replacement
SPW47N60C3 Pdf

SPW47N60C3 Pinout
SPW47N60C3 Image

SPW47N60C3 Picture
SPW47N60C3 In Stock

SPW47N60C3 Distributor
SPW47N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TANT 10UF 4V 10% 0805
2353
Precision Voltage Reference
9
ProASIC3E Flash Family FPGAs | IC FPGA 620 I/O 896FBGA
17
DIODE ZENER 60V 5W AXIAL
200
MOSFET N-CH 30V 12A TSDSON-8
103
IC OPAMP VFB 160MHZ RRO 14SOIC
40

Top Sellers