The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STB15NM60ND

Part No STB15NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A D2PAK
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
Pricing & Ordering $2.565 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
13+
$4.0290
$52.377
31+
$3.3060
$102.486
47+
$3.2030
$150.541
65+
$3.0990
$201.435
84+
$2.9960
$251.664
112+
$2.6860
$300.832
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 13 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1250pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 066275-STB15NM60ND
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

Description

STB15NM60ND - STMicroelectronics N-Channel MOSFET

The STB15NM60ND is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to handle high current and voltage with efficiency and reliability, making it a prime choice for a wide range of applications, including switch-mode power supplies, high-efficiency converters, and power management solutions.

Key Features

  • Voltage and Current: The STB15NM60ND boasts a drain-source voltage (VDS) of 600V, which is suitable for high-voltage applications. Additionally, it can support a continuous drain current (ID) of 15A, making it capable of handling significant power.
  • Low On-Resistance: With an on-resistance (RDS(on)) of 0.29Ω, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
  • Fast Switching: The device is optimized for fast switching, which is essential for reducing switching losses in power conversion applications.
  • Improved Ruggedness: The STB15NM60ND is engineered to withstand harsh conditions, providing enhanced reliability and a longer lifespan for the devices it powers.

Applications

This MOSFET is versatile and can be used in various applications, including:

  • Power supply units
  • LED lighting systems
  • Motor control circuits
  • Inverters and converters
  • Power management systems

Package and Quality

The STB15NM60ND is available in a TO-220 package, which is widely used and suitable for through-hole mounting. It provides a robust and easy-to-handle packaging solution. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception. It is manufactured to meet stringent quality standards, ensuring performance and durability.

Environmental and Safety Compliance

STMicroelectronics understands the importance of environmental sustainability. The STB15NM60ND is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance underscores the company's dedication to environmental responsibility while providing safe components for electronic devices.