Search
Filters

STB160N75F3

MOSFET N-CH 75V 120A D2PAK
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
1+
$3.470
$3.470
Availability: 1 In Stock
This product has a minimum quantity of 10
STB160N75F3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 75V drain-source breakdown voltage, 120A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STB160N75F3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 6750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031069-STB160N75F3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 6750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031069-STB160N75F3
STB160N75F3 Price

STB160N75F3 Datasheet
STB160N75F3 Application

STB160N75F3 Replacement
STB160N75F3 Pdf

STB160N75F3 Pinout
STB160N75F3 Image

STB160N75F3 Picture
STB160N75F3 In Stock

STB160N75F3 Distributor
STB160N75F3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IGBT-Wechselrichter / IGBT-inverter
1
DIODE GEN PURP 80V 200MA SCD80-2
3000
IC TXRX CAN STD HI SPEED 8DSO
121446
16 Megabit (2M x 8/1M x16) Low Voltage, Dual Bank, Simultaneous Read/Write Flash Memory
1210
IC RCVR HS DIFF 5V/3.3V 8-MSOP
211
IC OPAMP ZERO-DRIFT 2.5MHZ 8SOIC
80000
IC REG CUK INV ADJ 0.9A SOT23-5
154
IC DVR/RCVR RS232 MULTI 24SSOP
2163