Search
Filters

STB23NM60ND

MOSFET N-CH 600V 19.5A D2PAK
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
40+
€1.284
€51.372
90+
€1.014
€91.287
300+
€0.913
€273.780
Availability: 400 In Stock
This product has a minimum quantity of 40
STB23NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 600V drain-source breakdown voltage, 19.5A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STB23NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2050pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031072-STB23NM60ND
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2050pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031072-STB23NM60ND
STB23NM60ND Price

STB23NM60ND Datasheet
STB23NM60ND Application

STB23NM60ND Replacement
STB23NM60ND Pdf

STB23NM60ND Pinout
STB23NM60ND Image

STB23NM60ND Picture
STB23NM60ND In Stock

STB23NM60ND Distributor
STB23NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OSC XO 156.25MHZ LVPECL SMD
900
Low-Power, Green-Mode, PWM Flyback Power Controller without Secondary Feedback (CC)
59
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
61495
IC DUAL DIFF COMPARATOR 8VSSOP
11675
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
11025
OPTOISOLATOR 5KV TRIAC 6SMD
40250
SURFACE MOUNT SILICON ZENER DIODES
16000
1W Class-AB Audio Power Amplifier
976
Pico Xinger 20dB Directional Coupler
464