Search
Filters

STB25NM60ND

MOSFET N-CH 600V 21A D2PAK
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STB25NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STB25NM60ND is used in the 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
15+
$4.478
$67.170
30+
$3.359
$100.770
100+
$3.023
$302.300
Availability: 1 In Stock
This product has a minimum quantity of 15
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010650-STB25NM60ND
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010650-STB25NM60ND
STB25NM60ND Price

STB25NM60ND Datasheet
STB25NM60ND Application

STB25NM60ND Replacement
STB25NM60ND Pdf

STB25NM60ND Pinout
STB25NM60ND Image

STB25NM60ND Picture
STB25NM60ND In Stock

STB25NM60ND Distributor
STB25NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS, Low Voltage Serially Controlled, Octal SPST Switches
7058
IC GATE NAND 4CH 2-INP 14-SO
500
RF FET LDMOS 65V 19DB SOT502A
2
250V,20A N-Channel MOSFET
2650
1.0AMP Surface Mount Super Fast Recovery Rectifiers
3000
IC RECLOCKER HD/SD SDI 24WQFN
17