Search
Filters

STD14NM50N

MOSFET N-CH 500V 12A DPAK
Manufacturer: STMicroelectronics
rohs
Availability: 10,000 In Stock
STD14NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 500V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. STD14NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 816pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031113-STD14NM50N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 816pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031113-STD14NM50N
STD14NM50N Price

STD14NM50N Datasheet
STD14NM50N Application

STD14NM50N Replacement
STD14NM50N Pdf

STD14NM50N Pinout
STD14NM50N Image

STD14NM50N Picture
STD14NM50N In Stock

STD14NM50N Distributor
STD14NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Quad Core 16-Bit Digital Signal Processor
73
IC DAC 10BIT 210MSPS 28-TSSOP
57
IC D-TYPE POS TRG SNGL 28PLCC
1266
IC COMP SNGL W/REF SC70-5
36840
Triac Medium Power Use
1151
FIXED IND 15UH 870MA 420 MOHM
1000
DP7310/DP8310/DP7311/DP8311 Octal Latched Peripheral Drivers
2707