Search
Filters

STD3PK50Z

Part No : STD3PK50Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 500V 2.8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.246
$56.070
95+
$1.055
$100.225
150+
$1.023
$153.450
205+
$0.991
$203.155
265+
$0.959
$254.135
350+
$0.863
$302.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4 Ohm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 037536-STD3PK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 2,500
STD3PK50Z, produced by STMicroelectronics, is a P-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 500V drain-source breakdown voltage, 2.8A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STD3PK50Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4 Ohm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 037536-STD3PK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD3PK50Z
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
STD3PK50Z Price

STD3PK50Z Datasheet
STD3PK50Z Application

STD3PK50Z Replacement
STD3PK50Z Pdf

STD3PK50Z Pinout
STD3PK50Z Image

STD3PK50Z Picture
STD3PK50Z In Stock

STD3PK50Z Distributor
STD3PK50Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
XFRMR MODUL 2PORT POE 1:1 10/100
2060
N-CHANNEL 600V 0.140-20A TO-220/FP/DAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 21A D2PAK
870
IC REG SW QUASI RES TO-3PF-7 / Power IC for Quasi-Resonant Type Switching Power Supply with High Efficiency
172
DIODE GEN PURP 200V 3A SMC
14964
MOSFET P-CH 20V 5.3A 6-TSOP
3201
IC LINE DRVR/RCVR RS232 16-TSSOP
30
SAW filter Base-station RF
6

Top Sellers