Search
Filters

STD5NK40Z-1

Part No : STD5NK40Z-1
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 400V 3A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
135+
€0.342
€46.170
315+
€0.290
€91.287
485+
€0.281
€136.188
665+
€0.272
€180.747
860+
€0.263
€226.008
1,145+
€0.237
€271.022
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 305pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 1.8 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066321-STD5NK40Z-1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient

STD5NK40Z-1, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 400V drain-source breakdown voltage, 3A (Tc) continuous drain current at 25°C ,4.5V @ 50μA gate-source threshold voltage. STD5NK40Z-1 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 305pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 1.8 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066321-STD5NK40Z-1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD5NK40Z-1
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
STD5NK40Z-1 Price

STD5NK40Z-1 Datasheet
STD5NK40Z-1 Application

STD5NK40Z-1 Replacement
STD5NK40Z-1 Pdf

STD5NK40Z-1 Pinout
STD5NK40Z-1 Image

STD5NK40Z-1 Picture
STD5NK40Z-1 In Stock

STD5NK40Z-1 Distributor
STD5NK40Z-1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DIFF INTERFACE LD DRVR 20SO
1586
Monolithic 350mA Step-Down Regulator
4993
IC MULTIPLEXER DUAL 4X1 16SOIC
10
IC LAMP BALLAST CNTRLR 16-SOIC
51
CAP TANT 150UF 20% 6.3V 2312
45
MOSFET N CH 40V 195A TO247
259
HEX BUS DROVERS WITH 3-STATE OUTPUTS