Search
Filters

STD95N2LH5

Part No : STD95N2LH5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 80A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 80 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.4nC @ 5V
Max Input Capacitance 1817pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031167-STD95N2LH5
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
STD95N2LH5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 25V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STD95N2LH5 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.4nC @ 5V
Max Input Capacitance 1817pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031167-STD95N2LH5
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD95N2LH5
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
STD95N2LH5 Price

STD95N2LH5 Datasheet
STD95N2LH5 Application

STD95N2LH5 Replacement
STD95N2LH5 Pdf

STD95N2LH5 Pinout
STD95N2LH5 Image

STD95N2LH5 Picture
STD95N2LH5 In Stock

STD95N2LH5 Distributor
STD95N2LH5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANSF ISOL T1/CFPT/ISDN 6-TPAK
800
IC MULTIPORT ETH CTRL 352BGA
1039
Vectron International Filter specification
110
150-W Stereo / 300-W Mono PurePath™ HD Digital-Input Class-D Power Stage
1
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-/12-Bit nanoDACs in LFCSP

Top Sellers