Search
Filters

STF13NM60N

MOSFET N-CH 600V 11A TO-220FP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
65+
$0.771
$50.115
165+
$0.609
$100.485
550+
$0.548
$301.400
Availability: 22,018 In Stock
This product has a minimum quantity of 65
STF13NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 600V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STF13NM60N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031174-STF13NM60N
Family Name STF13NM60N
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
ZDX100N60;  SPA16N50C3XK; SPA16N50C3X; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031174-STF13NM60N
Family Name STF13NM60N
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
ZDX100N60;  SPA16N50C3XK; SPA16N50C3X; 
STF13NM60N Price

STF13NM60N Datasheet
STF13NM60N Application

STF13NM60N Replacement
STF13NM60N Pdf

STF13NM60N Pinout
STF13NM60N Image

STF13NM60N Picture
STF13NM60N In Stock

STF13NM60N Distributor
STF13NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MINI® BLADE FUSE RATED 32V
368
High-Level CMOS Analog Switches
1446
Zener Diodes with Surge Current Specification
23000
IC 2SLT PC CARD/SC CTLR 288-BGA
128
HIGH FREQUECY MAGNETICS T1/E1 Surface Mount Transformer
80