Search
Filters

STF18NM80

MOSFET N-CH 800V 17A TO-220FP
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
8+
€6.072
€48.578
20+
€4.554
€91.080
70+
€4.099
€286.902
Availability: 1 In Stock
This product has a minimum quantity of 8
STF18NM80, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 800V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STF18NM80 is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088262-STF18NM80
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088262-STF18NM80
STF18NM80 Price

STF18NM80 Datasheet
STF18NM80 Application

STF18NM80 Replacement
STF18NM80 Pdf

STF18NM80 Pinout
STF18NM80 Image

STF18NM80 Picture
STF18NM80 In Stock

STF18NM80 Distributor
STF18NM80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Surface Mount Fuses NANO2® > Very Fast-Acting > 451/453 Series
5914
FIXED IND 6.8NH 510MA 230 MOHM
62693
Silicon Medium Barrier Schottky Diodes
1358
Analog Absolute Pressure Sensor
1000
Aluminum Electrolytic Capacitors/ S
480
TVS DIODE 8VWM 13.6VC SOD123W
129564
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers
215