Search
Filters

STF26NM60N

MOSFET N-CH 600V 20A TO-220F
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
35+
$1.598
$55.930
80+
$1.262
$100.960
265+
$1.136
$301.040
Availability: 45,223 In Stock
This product has a minimum quantity of 35
STF26NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STF26NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031181-STF26NM60N
Family Name STF26NM60N
Introduction Date April 29, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
FCPF165N65S3R0L; IPA65R225C7; IPA65R190C7;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031181-STF26NM60N
Family Name STF26NM60N
Introduction Date April 29, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
FCPF165N65S3R0L; IPA65R225C7; IPA65R190C7;  
STF26NM60N Price

STF26NM60N Datasheet
STF26NM60N Application

STF26NM60N Replacement
STF26NM60N Pdf

STF26NM60N Pinout
STF26NM60N Image

STF26NM60N Picture
STF26NM60N In Stock

STF26NM60N Distributor
STF26NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
100 MHz Single Supply Rail to Rail Amplifier
40
IC DC/DC UMODULE 6A 104-LGA
550
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 125mA 8-SOIC (0.154", 3.90mm Width)
251
DIODE ZENER 500MW MICROMELF
60000
IC OCTAL TRANSP D LATCH 20SO
2500
MOSFET P-CH 12V 2A X2-DFN1010-3
15000