Search
Filters

STF5N95K3

MOSFET N-CH 950V 4A TO220FP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STF5N95K3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 950V drain-source breakdown voltage, 4A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STF5N95K3 is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
60+
€0.736
€44.170
150+
€0.581
€87.204
495+
€0.524
€259.251
Availability: 100 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 60 pcs
Products specifications
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
2SK3798(STA4,Q,M); 2SK3798;  2SK3798(LBS1MBS,Q); 
ECCN EAR99
Introduction Date April 07, 2008
Family Name STF5N95K3
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3 Full Pack
Case / Package TO-220FP
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 2A, 10V
Power Dissipation (Max) 25W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 460pF @ 25V
Max Gate Charge 19nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 4A (Tc)
Drain-Source Breakdown Voltage 950V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 047351-STF5N95K3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
2SK3798(STA4,Q,M); 2SK3798;  2SK3798(LBS1MBS,Q); 
ECCN EAR99
Introduction Date April 07, 2008
Family Name STF5N95K3
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3 Full Pack
Case / Package TO-220FP
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 2A, 10V
Power Dissipation (Max) 25W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 460pF @ 25V
Max Gate Charge 19nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 4A (Tc)
Drain-Source Breakdown Voltage 950V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 047351-STF5N95K3
STF5N95K3 Price

STF5N95K3 Datasheet
STF5N95K3 Application

STF5N95K3 Replacement
STF5N95K3 Pdf

STF5N95K3 Pinout
STF5N95K3 Image

STF5N95K3 Picture
STF5N95K3 In Stock

STF5N95K3 Distributor
STF5N95K3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK 3.3V 1.5A TO220F-5
2100
MOSFET N-CH 40V 90A TO-220AB
65329
MOSFET N-CH 30V 50A PPAK SO-8
100
IC REG BUCK ADJ 6A SYNC 8SOPWR
51
IC SW TRILITHIC 200MOHM PDSO28
16858
SWITCHING N-CHANNEL POWER MOSFET
11998
IC FPGA 120 I/O 208QFP
1968