Search
Filters

STF6N95K5

Part No : STF6N95K5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 950V 9A TO-220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.398
$55.920
95+
$1.104
$104.880
305+
$0.994
$303.170
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 77,216 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 450pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.25 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 066359-STF6N95K5
Family Name STF6N95K5
Introduction Date January 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90;  
STF6N95K5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 950V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STF6N95K5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 450pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.25 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 066359-STF6N95K5
Family Name STF6N95K5
Introduction Date January 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STF6N95K5
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
STF6N95K5 Price

STF6N95K5 Datasheet
STF6N95K5 Application

STF6N95K5 Replacement
STF6N95K5 Pdf

STF6N95K5 Pinout
STF6N95K5 Image

STF6N95K5 Picture
STF6N95K5 In Stock

STF6N95K5 Distributor
STF6N95K5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
USING INTELLIGENT POWER MODULES
DGTL ISO 5KV 2CH GEN PURP 16SOIC
40
IC ADC 24BIT STER 192KHZ 20SSOP
96
IC PB ON/OFF CONTROLLER 12DFN
4
Quad-Channel Digital Isolators
1000
PNP General Purpose Transistor
5800
IC ADC 12BIT DUAL CHAN 8SOIC
1088