Search
Filters

STL160N3LLH6

MOSFET N-CH 30V 160A POWERFLAT56
Manufacturer: STMicroelectronics
rohs
Availability: 87 In Stock
STL160N3LLH6, produced by STMicroelectronics, is a N-Channel MOSFET transistor in PowerFlat (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 160A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STL160N3LLH6 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 61.5nC @ 4.5V
Max Input Capacitance 6375pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 1.3 mOhm @ 17.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 053866-STL160N3LLH6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 61.5nC @ 4.5V
Max Input Capacitance 6375pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 1.3 mOhm @ 17.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 053866-STL160N3LLH6
STL160N3LLH6 Price

STL160N3LLH6 Datasheet
STL160N3LLH6 Application

STL160N3LLH6 Replacement
STL160N3LLH6 Pdf

STL160N3LLH6 Pinout
STL160N3LLH6 Image

STL160N3LLH6 Picture
STL160N3LLH6 In Stock

STL160N3LLH6 Distributor
STL160N3LLH6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
28/40/44-Pin Enhanced Flash Microcontrollers with nanoWatt Technology, High-Performance PWM and A/D
60
Triple 3-Input NAND Gates
5999
DIODE ZENER 12V 3W DO214AA
15000
FIXED IND 1.8UH 8.8A 5.6 MOHM
1734
N-Channel Power MOSFETs, 3.5A, 150-200V
45