The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STL85N6F3

Part No STL85N6F3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 60V 85A POWERFLAT5X6
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
Pricing & Ordering $0.342 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5820
$52.380
210+
$0.4780
$100.380
325+
$0.4630
$150.475
450+
$0.4480
$201.600
580+
$0.4330
$251.140
775+
$0.3880
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,710 pieces
MOQ: 90 pcs
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
Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series STripFET
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 85A (Tc)
Rds On (Max) @ Id Vgs 5.7 mOhm @ 8.5A 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) @ Vgs 60nC @ 10V
Input Capacitance (Ciss) @ Vds 3400pF @ 25V
Power - Max 4W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerVDFN
Manufacturer Device Package PowerFlat (6x5)
Win Source Part Number 053879-STL85N6F3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited

Description

STL85N6F3 - Power MOSFET from STMicroelectronics

The STL85N6F3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a popular choice for designers and engineers seeking optimal power management solutions.

Key Features

  • Low On-Resistance: The STL85N6F3 boasts an exceptionally low on-resistance (RDS(on)), which results in reduced conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of 80A, this MOSFET can handle high-current applications with ease.
  • High Switching Speed: The device's fast switching speed is ideal for high-frequency circuits, contributing to improved performance in power conversion applications.
  • Enhanced Thermal Performance: The STL85N6F3 is encapsulated in a PowerFLAT 5x6 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is subjected to an avalanche test, guaranteeing its performance under stressful conditions.

Applications

The STL85N6F3 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management functions

Product Summary

The STL85N6F3 is a testament to STMicroelectronics' commitment to providing advanced power management solutions. With its low on-resistance, high current handling, fast switching capabilities, and robust package, this Power MOSFET is a highly efficient choice for modern electronic applications requiring reliable and efficient power control. The device's features and performance make it an essential component in the design of energy-conscious and high-performance electronic systems.