Search
Filters

STP10NK60Z

Part No : STP10NK60Z
Manufacturer : STMicroelectronics
Catalog : FETs - Single
Description : MOSFET N-CH 600V 10A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
100+
€0.442
€44.204
250+
€0.349
€87.290
825+
€0.314
€258.968
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer STMicroelectronics
No 561067
Standard Package 50
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Rds On (Max) @ Id Vgs 750 mOhm @ 4.5A 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) @ Vds 1370pF @ 25V
Power - Max 115W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog N-Channel Standard FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038130-STP10NK60Z
Family Name STP10NK60Z
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 69 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
2SK2866;  2SK2866(F); NDP10N62ZG; 
The STP10NK60Z has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The STP10NK60Z is available in our Shenzhen warehouse, its stock code is 347041 . Check STP10NK60Z real time inventory , price and technical information.
Products specifications
Manufacturer STMicroelectronics
No 561067
Standard Package 50
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Rds On (Max) @ Id Vgs 750 mOhm @ 4.5A 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) @ Vds 1370pF @ 25V
Power - Max 115W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog N-Channel Standard FETs
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038130-STP10NK60Z
Family Name STP10NK60Z
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 69 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
2SK2866;  2SK2866(F); NDP10N62ZG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP10NK60Z
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
STP10NK60Z Price

STP10NK60Z Datasheet
STP10NK60Z Application

STP10NK60Z Replacement
STP10NK60Z Pdf

STP10NK60Z Pinout
STP10NK60Z Image

STP10NK60Z Picture
STP10NK60Z In Stock

STP10NK60Z Distributor
STP10NK60Z FETs - Single

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-3
49
DIODE GEN 600V 30A ISOPLUS247
18
Dual Enhancement Mode MOSFET (N-and P-Channel)
49
N-Channel 60-V (D-S) MOSFET
3250