We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STP11NM65N

Part No : STP11NM65N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 11A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,357 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 455 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 122148-STP11NM65N
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTP8G202NG;  STP13N65M2; STP12N65M5;  STP11NM65N;  
STP11NM65N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 650V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STP11NM65N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 455 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 122148-STP11NM65N
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTP8G202NG;  STP13N65M2; STP12N65M5;  STP11NM65N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP11NM65N
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
STP11NM65N Price

STP11NM65N Datasheet
STP11NM65N Application

STP11NM65N Replacement
STP11NM65N Pdf

STP11NM65N Pinout
STP11NM65N Image

STP11NM65N Picture
STP11NM65N In Stock

STP11NM65N Distributor
STP11NM65N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC/AUDIO 24BIT 192K 30TSSOP / Automotive, 4-Channel or 2-Channel, 192-kHz, Audio ADCs
10
3-Terminal Filters for Signal Line and DC Power Line SMD
1466
200 mA CMOS Low-Dropout Regulator
2550
IC VREF SHUNT 1.235V 8SOIC
890
CAP TANT 2.2UF 25V 20% 1411
865
50-ohm High Linearity Low Noise Wideband Gain Block
15