Search
Filters

STP13NM60N

MOSFET N-CH 600V 11A TO-220
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STP13NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 600V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STP13NM60N is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
45+
$1.224
$55.080
110+
$0.918
$100.980
365+
$0.827
$301.855
Availability: 395 In Stock
This product has a minimum quantity of 45
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031458-STP13NM60N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031458-STP13NM60N
STP13NM60N Price

STP13NM60N Datasheet
STP13NM60N Application

STP13NM60N Replacement
STP13NM60N Pdf

STP13NM60N Pinout
STP13NM60N Image

STP13NM60N Picture
STP13NM60N In Stock

STP13NM60N Distributor
STP13NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
ASSP For Power Management Applications (Rechargeable Battery) Synchronous Rectification DC/DC Converter IC for Charging Li-ion Battery
5515
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
1698
IC MCU 8BIT 160KB FLASH 52TQFP
143
Single, Dual and Quad Micropower Single Supply Rail-to-Rail Input and Output (RRIO) Precision Op Amp
750
IC REG CTRLR BUCK 8SOIC
28685