Search
Filters

STP20NM60

Part No : STP20NM60
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 20A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.965
$58.950
65+
$1.662
$108.030
95+
$1.612
$153.140
130+
$1.562
$203.060
170+
$1.511
$256.870
225+
$1.360
$306.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 27,395 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 026244-STP20NM60
Family Name STP20NM60
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXTV26N60P;  AOT20C60L; AOT11C60L;  

STP20NM60, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STP20NM60 is used in the 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 026244-STP20NM60
Family Name STP20NM60
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXTV26N60P;  AOT20C60L; AOT11C60L;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP20NM60
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
STP20NM60 Price

STP20NM60 Datasheet
STP20NM60 Application

STP20NM60 Replacement
STP20NM60 Pdf

STP20NM60 Pinout
STP20NM60 Image

STP20NM60 Picture
STP20NM60 In Stock

STP20NM60 Distributor
STP20NM60 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CONN PLUG 14POS W/PANEL MNT EARS
1
IC QUAD 2-IN MUX 3-ST 16TSSOP
277
Two-wire serial interface 2k EEPROM (256-word × 8-bit) 4k EEPROM (512-word × 8-bit)
60
Dual N-Channel 30-V (D-S) MOSFET
236
IC REG LDO 1.8V 1.5A D2PAK
244
GENERAL PURPOSE 5 V FREQUENCY DOWN-CONVERTER IC
15
MOSFET N-CH 150V 4.1A 8-SOIC
12142
IC 4-PORT HUB FOR USB 32QFN
3

Top Sellers